3M 3M 4014 Aluminum Tape - 18 in Width x 48 in Length - 250 mil Total Thickness - 65676 70016050927

Description
3M 4014 aluminum tape comes in a 18 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 15 sheets per inner, 1 pack per case. Can be used in the following temperature range: -94 F to +86 F. Provides a tensile strength of 90 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (b).
Description
3M 4014 aluminum tape comes in a 18 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 15 sheets per inner, 1 pack per case. Can be used in the following temperature range: -94 F to +86 F. Provides a tensile strength of 90 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (b).

Suppliers

Company
Product
Description
Supplier Links
3M 4014 Aluminum Tape - 18 in Width x 48 in Length - 250 mil Total Thickness - 65676 - 021200-65676 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4014 Aluminum Tape - 18 in Width x 48 in Length - 250 mil Total Thickness - 65676
021200-65676
3M 4014 Aluminum Tape - 18 in Width x 48 in Length - 250 mil Total Thickness - 65676 021200-65676
3M 4014 aluminum tape comes in a 18 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 15 sheets per inner, 1 pack per case. Can be used in the following temperature range: -94 F to +86 F. Provides a tensile strength of 90 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (b).

3M 4014 aluminum tape comes in a 18 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 15 sheets per inner, 1 pack per case. Can be used in the following temperature range: -94 F to +86 F. Provides a tensile strength of 90 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (b).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-65676
Product Name 3M 4014 Aluminum Tape - 18 in Width x 48 in Length - 250 mil Total Thickness - 65676
Width 18 inches (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
PTFE Skived Film Tape - 204-5HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PTFE Skived Film Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Skived
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details