3M 3M 2C118 Aluminum Tape - 48 mm Width x 45.7 m Length - 1.4 mil Total Thickness - 96014 70008913769

Description
3M 2C118 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.4 mil total thickness. This aluminum tape meets the following standards: UL723 Classified.
Description
3M 2C118 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.4 mil total thickness. This aluminum tape meets the following standards: UL723 Classified.

Suppliers

Company
Product
Description
Supplier Links
3M 2C118 Aluminum Tape - 48 mm Width x 45.7 m Length - 1.4 mil Total Thickness - 96014 - 051128-96014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2C118 Aluminum Tape - 48 mm Width x 45.7 m Length - 1.4 mil Total Thickness - 96014
051128-96014
3M 2C118 Aluminum Tape - 48 mm Width x 45.7 m Length - 1.4 mil Total Thickness - 96014 051128-96014
3M 2C118 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.4 mil total thickness. This aluminum tape meets the following standards: UL723 Classified.

3M 2C118 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.4 mil total thickness. This aluminum tape meets the following standards: UL723 Classified.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96014
Product Name 3M 2C118 Aluminum Tape - 48 mm Width x 45.7 m Length - 1.4 mil Total Thickness - 96014
Width 1.89 inches (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Single Coated Cotton Cloth Tape - 177 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Uncoated Cloth
View Details