Vishay Intertechnology, Inc. RES 634K OHM 1% 1/4W AXIAL RLR07C6343FMB14

Description
RES 634Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 634Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634K OHM 1% 1/4W AXIAL - RLR07C6343FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1% 1/4W AXIAL
RLR07C6343FMB14
RES 634K OHM 1% 1/4W AXIAL RLR07C6343FMB14
RES 634Kohm 1% 1/4W AXIAL

RES 634Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6343FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6343FMB14-ND
Through Hole Resistors RLR07C6343FMB14-ND
634 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6343FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6343FMB14
Through Hole Resistors RLR07C6343FMB14
RES 634K OHM 1% 1/4W AXIAL

RES 634K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6343FMB14 RLR07C6343FMB14-ND RLR07C6343FMB14
Product Name RES 634K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 634000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers