Vishay Intertechnology, Inc. RES 665 OHM 1% 1/4W AXIAL RLR07C6650FPB14

Description
RES 665ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1% 1/4W AXIAL - RLR07C6650FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1% 1/4W AXIAL
RLR07C6650FPB14
RES 665 OHM 1% 1/4W AXIAL RLR07C6650FPB14
RES 665ohm 1% 1/4W AXIAL

RES 665ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6650FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6650FPB14-ND
Through Hole Resistors RLR07C6650FPB14-ND
665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6650FPB14 RLR07C6650FPB14-ND
Product Name RES 665 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details