Vishay Intertechnology, Inc. RES 665 OHM 1% 1/4W AXIAL RLR07C6650FPBSL

Description
RES 665ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1% 1/4W AXIAL - RLR07C6650FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1% 1/4W AXIAL
RLR07C6650FPBSL
RES 665 OHM 1% 1/4W AXIAL RLR07C6650FPBSL
RES 665ohm 1% 1/4W AXIAL

RES 665ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6650FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6650FPBSL-ND
Through Hole Resistors RLR07C6650FPBSL-ND
665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6650FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6650FPBSL
Through Hole Resistors RLR07C6650FPBSL
RES 665 OHM 1% 1/4W AXIAL

RES 665 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6650FPBSL RLR07C6650FPBSL-ND RLR07C6650FPBSL
Product Name RES 665 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details