Vishay Intertechnology, Inc. RES 6.8M OHM 2% 1/4W AXIAL RLR07C6804GMRSL

Description
RES 6.8Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.8Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8M OHM 2% 1/4W AXIAL - RLR07C6804GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 2% 1/4W AXIAL
RLR07C6804GMRSL
RES 6.8M OHM 2% 1/4W AXIAL RLR07C6804GMRSL
RES 6.8Mohm 2% 1/4W AXIAL

RES 6.8Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6804GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6804GMRSL-ND
Through Hole Resistors RLR07C6804GMRSL-ND
6.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6804GMRSL RLR07C6804GMRSL-ND
Product Name RES 6.8M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.80E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details