Vishay Intertechnology, Inc. RES 6.8M OHM 2% 1/4W AXIAL RLR07C6804GPBSL

Description
RES 6.8Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.8Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8M OHM 2% 1/4W AXIAL - RLR07C6804GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 2% 1/4W AXIAL
RLR07C6804GPBSL
RES 6.8M OHM 2% 1/4W AXIAL RLR07C6804GPBSL
RES 6.8Mohm 2% 1/4W AXIAL

RES 6.8Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6804GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6804GPBSL-ND
Through Hole Resistors RLR07C6804GPBSL-ND
6.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6804GPBSL RLR07C6804GPBSL-ND
Product Name RES 6.8M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.80E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details