Vishay Intertechnology, Inc. RES 6.8M OHM 2% 1/4W AXIAL RLR07C6804GRB14

Description
RES 6.8Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.8Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8M OHM 2% 1/4W AXIAL - RLR07C6804GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 2% 1/4W AXIAL
RLR07C6804GRB14
RES 6.8M OHM 2% 1/4W AXIAL RLR07C6804GRB14
RES 6.8Mohm 2% 1/4W AXIAL

RES 6.8Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6804GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6804GRB14-ND
Through Hole Resistors RLR07C6804GRB14-ND
6.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6804GRB14 RLR07C6804GRB14-ND
Product Name RES 6.8M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.80E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers