Vishay Precision Group Through Hole Resistors RLR07C6800GSB14

Description
680 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
680 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6800GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6800GSB14-ND
Through Hole Resistors RLR07C6800GSB14-ND
680 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C6800GSB14 - RLR07C6800GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C6800GSB14
RLR07C6800GSB14
RLR07C6800GSB14 RLR07C6800GSB14
RLR07C6800GSB14

RLR07C6800GSB14

Supplier's Site
Resistor;Metal Film;Res 680 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201040 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 680 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201040
Resistor;Metal Film;Res 680 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201040
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
Metal Film Resistor, 680 Ohm, 250Mw, 2%; Resistance Vishay - 51C6275 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 680 Ohm, 250Mw, 2%; Resistance Vishay
51C6275
Metal Film Resistor, 680 Ohm, 250Mw, 2%; Resistance Vishay 51C6275
METAL FILM RESISTOR, 680 OHM, 250mW, 2%; Resistance:680ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 680 OHM, 250mW, 2%; Resistance:680ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C6800GSB14-ND RLR07C6800GSB14 70201040 51C6275
Product Name Through Hole Resistors RLR07C6800GSB14 Resistor;Metal Film;Res 680 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy Metal Film Resistor, 680 Ohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details