Vishay Intertechnology, Inc. RES 64.9K OHM 1% 1/4W AXIAL RLR07C6492FRBSL

Description
RES 64.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1% 1/4W AXIAL - RLR07C6492FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1% 1/4W AXIAL
RLR07C6492FRBSL
RES 64.9K OHM 1% 1/4W AXIAL RLR07C6492FRBSL
RES 64.9Kohm 1% 1/4W AXIAL

RES 64.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6492FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6492FRBSL-ND
Through Hole Resistors RLR07C6492FRBSL-ND
64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6492FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6492FRBSL
Through Hole Resistors RLR07C6492FRBSL
RES 64.9K OHM 1% 1/4W AXIAL

RES 64.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6492FRBSL RLR07C6492FRBSL-ND RLR07C6492FRBSL
Product Name RES 64.9K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details