Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6653FSR36

Description
665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6653FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6653FSR36-ND
Through Hole Resistors RLR07C6653FSR36-ND
665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 665K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C6653FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 665K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C6653FSR36
Res Metal Film 665K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C6653FSR36
Res Metal Film 665K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 665K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C6653FSR36-ND RLR07C6653FSR36
Product Name Through Hole Resistors Res Metal Film 665K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details