Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6803GRB14

Description
680 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
680 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6803GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6803GRB14-ND
Through Hole Resistors RLR07C6803GRB14-ND
680 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 680K OHM 2% 1/4W AXIAL - RLR07C6803GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 2% 1/4W AXIAL
RLR07C6803GRB14
RES 680K OHM 2% 1/4W AXIAL RLR07C6803GRB14
RES 680Kohm 2% 1/4W AXIAL

RES 680Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6803GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6803GRB14
Through Hole Resistors RLR07C6803GRB14
RES 680K OHM 2% 1/4W AXIAL

RES 680K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6803GRB14-ND RLR07C6803GRB14 RLR07C6803GRB14
Product Name Through Hole Resistors RES 680K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details