Vishay Intertechnology, Inc. RES 680K OHM 2% 1/4W AXIAL RLR07C6803GRRSL

Description
RES 680Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 2% 1/4W AXIAL - RLR07C6803GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 2% 1/4W AXIAL
RLR07C6803GRRSL
RES 680K OHM 2% 1/4W AXIAL RLR07C6803GRRSL
RES 680Kohm 2% 1/4W AXIAL

RES 680Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6803GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6803GRRSL-ND
Through Hole Resistors RLR07C6803GRRSL-ND
680 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6803GRRSL RLR07C6803GRRSL-ND
Product Name RES 680K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers