Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6654FMB14

Description
6.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6654FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6654FMB14-ND
Through Hole Resistors RLR07C6654FMB14-ND
6.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.65M OHM 1% 1/4W AXIAL - RLR07C6654FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1% 1/4W AXIAL
RLR07C6654FMB14
RES 6.65M OHM 1% 1/4W AXIAL RLR07C6654FMB14
RES 6.65Mohm 1% 1/4W AXIAL

RES 6.65Mohm 1% 1/4W AXIAL

Supplier's Site
Resistor,metal Film,6.65Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 96M7836 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.65Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
96M7836
Resistor,metal Film,6.65Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 96M7836
Resistor,Metal Film,6.65MOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,6.65MOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C6654FMB14-ND RLR07C6654FMB14 96M7836
Product Name Through Hole Resistors RES 6.65M OHM 1% 1/4W AXIAL Resistor,metal Film,6.65Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details