Vishay Intertechnology, Inc. RES 63.4K OHM 1% 1/4W AXIAL RLR07C6342FRRSL

Description
RES 63.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1% 1/4W AXIAL - RLR07C6342FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1% 1/4W AXIAL
RLR07C6342FRRSL
RES 63.4K OHM 1% 1/4W AXIAL RLR07C6342FRRSL
RES 63.4Kohm 1% 1/4W AXIAL

RES 63.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6342FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6342FRRSL-ND
Through Hole Resistors RLR07C6342FRRSL-ND
63.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6342FRRSL RLR07C6342FRRSL-ND
Product Name RES 63.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details