Vishay Intertechnology, Inc. Through Hole Resistors RLR07C64R9FMBSL

Description
64.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C64R9FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C64R9FMBSL-ND
Through Hole Resistors RLR07C64R9FMBSL-ND
64.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 64.9 OHM 1% 1/4W AXIAL - RLR07C64R9FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1% 1/4W AXIAL
RLR07C64R9FMBSL
RES 64.9 OHM 1% 1/4W AXIAL RLR07C64R9FMBSL
RES 64.9ohm 1% 1/4W AXIAL

RES 64.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C64R9FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C64R9FMBSL
Through Hole Resistors RLR07C64R9FMBSL
RES 64.9 OHM 1% 1/4W AXIAL

RES 64.9 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C64R9FMBSL-ND RLR07C64R9FMBSL RLR07C64R9FMBSL
Product Name Through Hole Resistors RES 64.9 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details