Vishay Intertechnology, Inc. RES 665K OHM 1% 1/4W AXIAL RLR07C6653FSRE6

Description
RES 665Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1% 1/4W AXIAL - RLR07C6653FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1% 1/4W AXIAL
RLR07C6653FSRE6
RES 665K OHM 1% 1/4W AXIAL RLR07C6653FSRE6
RES 665Kohm 1% 1/4W AXIAL

RES 665Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6653FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6653FSRE6-ND
Through Hole Resistors RLR07C6653FSRE6-ND
665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6653FSRE6 RLR07C6653FSRE6-ND
Product Name RES 665K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details