Vishay Precision Group Through Hole Resistors RLR07C6802GSB14

Description
68 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
68 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6802GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6802GSB14-ND
Through Hole Resistors RLR07C6802GSB14-ND
68 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C6802GSB14 - RLR07C6802GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C6802GSB14
RLR07C6802GSB14
RLR07C6802GSB14 RLR07C6802GSB14
RLR07C6802GSB14

RLR07C6802GSB14

Supplier's Site
Metal Film Resistor, 68Kohm, 250Mw, 2%; Resistance Vishay - 51C6327 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68Kohm, 250Mw, 2%; Resistance Vishay
51C6327
Metal Film Resistor, 68Kohm, 250Mw, 2%; Resistance Vishay 51C6327
METAL FILM RESISTOR, 68KOHM, 250mW, 2%; Resistance:68kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 68KOHM, 250mW, 2%; Resistance:68kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C6802GSB14-ND RLR07C6802GSB14 51C6327
Product Name Through Hole Resistors RLR07C6802GSB14 Metal Film Resistor, 68Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details