Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6810FRBSL

Description
681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6810FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6810FRBSL-ND
Through Hole Resistors RLR07C6810FRBSL-ND
681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 681 OHM 1% 1/4W AXIAL - RLR07C6810FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1% 1/4W AXIAL
RLR07C6810FRBSL
RES 681 OHM 1% 1/4W AXIAL RLR07C6810FRBSL
RES 681ohm 1% 1/4W AXIAL

RES 681ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6810FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6810FRBSL
Through Hole Resistors RLR07C6810FRBSL
RES 681 OHM 1% 1/4W AXIAL

RES 681 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6810FRBSL-ND RLR07C6810FRBSL RLR07C6810FRBSL
Product Name Through Hole Resistors RES 681 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details