Vishay Intertechnology, Inc. Through Hole Resistors RLR07C66R5FSBSL

Description
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C66R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C66R5FSBSL-ND
Through Hole Resistors RLR07C66R5FSBSL-ND
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 66.5 OHM 1% 1/4W AXIAL - RLR07C66R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1% 1/4W AXIAL
RLR07C66R5FSBSL
RES 66.5 OHM 1% 1/4W AXIAL RLR07C66R5FSBSL
RES 66.5ohm 1% 1/4W AXIAL

RES 66.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C66R5FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C66R5FSBSL
Through Hole Resistors RLR07C66R5FSBSL
RES 66.5 OHM 1% 1/4W AXIAL

RES 66.5 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C66R5FSBSL-ND RLR07C66R5FSBSL RLR07C66R5FSBSL
Product Name Through Hole Resistors RES 66.5 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers