Vishay Intertechnology, Inc. RES 6.8K OHM 2% 1/4W AXIAL RLR07C6801GSBSL

Description
RES 6.8Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 2% 1/4W AXIAL - RLR07C6801GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 2% 1/4W AXIAL
RLR07C6801GSBSL
RES 6.8K OHM 2% 1/4W AXIAL RLR07C6801GSBSL
RES 6.8Kohm 2% 1/4W AXIAL

RES 6.8Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6801GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6801GSBSL-ND
Through Hole Resistors RLR07C6801GSBSL-ND
6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6801GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6801GSBSL
Through Hole Resistors RLR07C6801GSBSL
RES 6.8K OHM 2% 1/4W AXIAL

RES 6.8K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6801GSBSL RLR07C6801GSBSL-ND RLR07C6801GSBSL
Product Name RES 6.8K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers