Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6493FPBSL

Description
649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6493FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6493FPBSL-ND
Through Hole Resistors RLR07C6493FPBSL-ND
649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 649K OHM 1% 1/4W AXIAL - RLR07C6493FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1% 1/4W AXIAL
RLR07C6493FPBSL
RES 649K OHM 1% 1/4W AXIAL RLR07C6493FPBSL
RES 649Kohm 1% 1/4W AXIAL

RES 649Kohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C6493FPBSL-ND RLR07C6493FPBSL
Product Name Through Hole Resistors RES 649K OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details