Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6803GPRSL

Description
680 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
680 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6803GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6803GPRSL-ND
Through Hole Resistors RLR07C6803GPRSL-ND
680 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 680K OHM 2% 1/4W AXIAL - RLR07C6803GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 2% 1/4W AXIAL
RLR07C6803GPRSL
RES 680K OHM 2% 1/4W AXIAL RLR07C6803GPRSL
RES 680Kohm 2% 1/4W AXIAL

RES 680Kohm 2% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C6803GPRSL-ND RLR07C6803GPRSL
Product Name Through Hole Resistors RES 680K OHM 2% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers