Vishay Intertechnology, Inc. RES 64.9K OHM 1% 1/4W AXIAL RLR07C6492FPBSL

Description
RES 64.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1% 1/4W AXIAL - RLR07C6492FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1% 1/4W AXIAL
RLR07C6492FPBSL
RES 64.9K OHM 1% 1/4W AXIAL RLR07C6492FPBSL
RES 64.9Kohm 1% 1/4W AXIAL

RES 64.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6492FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6492FPBSL-ND
Through Hole Resistors RLR07C6492FPBSL-ND
64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6492FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6492FPBSL
Through Hole Resistors RLR07C6492FPBSL
RES 64.9K OHM 1% 1/4W AXIAL

RES 64.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6492FPBSL RLR07C6492FPBSL-ND RLR07C6492FPBSL
Product Name RES 64.9K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers