Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6810FSBSL

Description
681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6810FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6810FSBSL-ND
Through Hole Resistors RLR07C6810FSBSL-ND
681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 681 OHM 1% 1/4W AXIAL - RLR07C6810FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1% 1/4W AXIAL
RLR07C6810FSBSL
RES 681 OHM 1% 1/4W AXIAL RLR07C6810FSBSL
RES 681ohm 1% 1/4W AXIAL

RES 681ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6810FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6810FSBSL
Through Hole Resistors RLR07C6810FSBSL
RES 681 OHM 1% 1/4W AXIAL

RES 681 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6810FSBSL-ND RLR07C6810FSBSL RLR07C6810FSBSL
Product Name Through Hole Resistors RES 681 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details