Vishay Intertechnology, Inc. RES 6.65M OHM 1% 1/4W AXIAL RLR07C6654FRRSL

Description
RES 6.65Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.65Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65M OHM 1% 1/4W AXIAL - RLR07C6654FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1% 1/4W AXIAL
RLR07C6654FRRSL
RES 6.65M OHM 1% 1/4W AXIAL RLR07C6654FRRSL
RES 6.65Mohm 1% 1/4W AXIAL

RES 6.65Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6654FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6654FRRSL-ND
Through Hole Resistors RLR07C6654FRRSL-ND
6.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6654FRRSL RLR07C6654FRRSL-ND
Product Name RES 6.65M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details