Vishay Intertechnology, Inc. RES 680 OHM 2% 1/4W AXIAL RLR07C6800GSBSL

Description
RES 680ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 680ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 2% 1/4W AXIAL - RLR07C6800GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 2% 1/4W AXIAL
RLR07C6800GSBSL
RES 680 OHM 2% 1/4W AXIAL RLR07C6800GSBSL
RES 680ohm 2% 1/4W AXIAL

RES 680ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6800GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6800GSBSL-ND
Through Hole Resistors RLR07C6800GSBSL-ND
680 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6800GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6800GSBSL
Through Hole Resistors RLR07C6800GSBSL
RES 680 OHM 2% 1/4W AXIAL

RES 680 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6800GSBSL RLR07C6800GSBSL-ND RLR07C6800GSBSL
Product Name RES 680 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details