Vishay Precision Group RES 6.8K OHM 2% 1/4W AXIAL RLR07C6801GMB14

Description
RES 6.8Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 2% 1/4W AXIAL - RLR07C6801GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 2% 1/4W AXIAL
RLR07C6801GMB14
RES 6.8K OHM 2% 1/4W AXIAL RLR07C6801GMB14
RES 6.8Kohm 2% 1/4W AXIAL

RES 6.8Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6801GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6801GMB14-ND
Through Hole Resistors RLR07C6801GMB14-ND
6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,6.8Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C6299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.8Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C6299
Resistor,metal Film,6.8Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C6299
Resistor,Metal Film,6.8KOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,6.8KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C6801GMB14 RLR07C6801GMB14-ND 51C6299
Product Name RES 6.8K OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,6.8Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers