Vishay Precision Group RLR07C6801GSB14 RLR07C6801GSB14

Description
RLR07C6801GSB14
Request a Quote Datasheet
Description
RLR07C6801GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C6801GSB14 - RLR07C6801GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C6801GSB14
RLR07C6801GSB14
RLR07C6801GSB14 RLR07C6801GSB14
RLR07C6801GSB14

RLR07C6801GSB14

Supplier's Site
Through Hole Resistors - RLR07C6801GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6801GSB14-ND
Through Hole Resistors RLR07C6801GSB14-ND
6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.8Kohm, 250Mw, 2%; Resistance Vishay - 51C6315 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.8Kohm, 250Mw, 2%; Resistance Vishay
51C6315
Metal Film Resistor, 6.8Kohm, 250Mw, 2%; Resistance Vishay 51C6315
METAL FILM RESISTOR, 6.8KOHM, 250mW, 2%; Resistance:6.8kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 6.8KOHM, 250mW, 2%; Resistance:6.8kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C6801GSB14 RLR07C6801GSB14-ND 51C6315
Product Name RLR07C6801GSB14 Through Hole Resistors Metal Film Resistor, 6.8Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers