Vishay Intertechnology, Inc. RES 1.15M OHM 1% 1/4W AXIAL RLR07C1154FRBSL

Description
RES 1.15Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.15Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15M OHM 1% 1/4W AXIAL - RLR07C1154FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1% 1/4W AXIAL
RLR07C1154FRBSL
RES 1.15M OHM 1% 1/4W AXIAL RLR07C1154FRBSL
RES 1.15Mohm 1% 1/4W AXIAL

RES 1.15Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1154FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1154FRBSL-ND
Through Hole Resistors RLR07C1154FRBSL-ND
1.15 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.15 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1154FRBSL RLR07C1154FRBSL-ND
Product Name RES 1.15M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details