Vishay Intertechnology, Inc. Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C1201GSB1423

Description
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C1201GSB1423 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C1201GSB1423
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C1201GSB1423
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR07C1201GSB1423-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1201GSB1423-ND
Through Hole Resistors 541-RLR07C1201GSB1423-ND
1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1201GSB1423 541-RLR07C1201GSB1423-ND
Product Name Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details