Vishay Intertechnology, Inc. RES 1.2K OHM 2% 1/4W AXIAL RLR07C1201GPRE6

Description
RES 1.2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 2% 1/4W AXIAL - RLR07C1201GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2% 1/4W AXIAL
RLR07C1201GPRE6
RES 1.2K OHM 2% 1/4W AXIAL RLR07C1201GPRE6
RES 1.2Kohm 2% 1/4W AXIAL

RES 1.2Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1201GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1201GPRE6-ND
Through Hole Resistors RLR07C1201GPRE6-ND
1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1201GPRE6 RLR07C1201GPRE6-ND
Product Name RES 1.2K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details