Vishay Intertechnology, Inc. RES 1.1M OHM 1% 1/4W AXIAL RLR07C1104FSR36

Description
RES 1.1Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1% 1/4W AXIAL - RLR07C1104FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1% 1/4W AXIAL
RLR07C1104FSR36
RES 1.1M OHM 1% 1/4W AXIAL RLR07C1104FSR36
RES 1.1Mohm 1% 1/4W AXIAL

RES 1.1Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1104FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1104FSR36-ND
Through Hole Resistors RLR07C1104FSR36-ND
1.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1104FSR36 RLR07C1104FSR36-ND
Product Name RES 1.1M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details