120 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES Metal Film 120 1% 1/4 100 AXL Tape and Reel
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RLR07C1200FSRE6TR-ND | RLR07C1200FSRE6 |
| Product Name | Through Hole Resistors | RES Metal Film 120 1% 1/4 100 AXL Tape and Reel |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 120 ohms |