Vishay Intertechnology, Inc. RES 120 OHM 2% 1/4W AXIAL RLR07C1200GPBSL

Description
RES 120ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 120ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 2% 1/4W AXIAL - RLR07C1200GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 2% 1/4W AXIAL
RLR07C1200GPBSL
RES 120 OHM 2% 1/4W AXIAL RLR07C1200GPBSL
RES 120ohm 2% 1/4W AXIAL

RES 120ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1200GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1200GPBSL-ND
Through Hole Resistors RLR07C1200GPBSL-ND
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, 120 Ohm, 250Mw, ±2%; Resistance Vishay - 23P5113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120 Ohm, 250Mw, ±2%; Resistance Vishay
23P5113
Resistor, 120 Ohm, 250Mw, ±2%; Resistance Vishay 23P5113
RESISTOR, 120 OHM, 250mW, ±2%; Resistance:120ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, 120 OHM, 250mW, ±2%; Resistance:120ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site
Through Hole Resistors - RLR07C1200GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1200GPBSL
Through Hole Resistors RLR07C1200GPBSL
RES 120 OHM 2% 1/4W AXIAL

RES 120 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C1200GPBSL RLR07C1200GPBSL-ND 23P5113 RLR07C1200GPBSL
Product Name RES 120 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor, 120 Ohm, 250Mw, ±2%; Resistance Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded ThroughHole
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 4 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details