Vishay Intertechnology, Inc. RES 1.2K OHM 2% 1/4W AXIAL RLR07C1201GSBSL

Description
RES 1.2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 2% 1/4W AXIAL - RLR07C1201GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2% 1/4W AXIAL
RLR07C1201GSBSL
RES 1.2K OHM 2% 1/4W AXIAL RLR07C1201GSBSL
RES 1.2Kohm 2% 1/4W AXIAL

RES 1.2Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1201GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1201GSBSL-ND
Through Hole Resistors RLR07C1201GSBSL-ND
1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1201GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1201GSBSL
Through Hole Resistors RLR07C1201GSBSL
RES 1.2K OHM 2% 1/4W AXIAL

RES 1.2K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1201GSBSL RLR07C1201GSBSL-ND RLR07C1201GSBSL
Product Name RES 1.2K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details