Vishay Intertechnology, Inc. RES 1.15K OHM 1% 1/4W AXIAL RLR07C1151FPRSL

Description
RES 1.15Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1% 1/4W AXIAL - RLR07C1151FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1% 1/4W AXIAL
RLR07C1151FPRSL
RES 1.15K OHM 1% 1/4W AXIAL RLR07C1151FPRSL
RES 1.15Kohm 1% 1/4W AXIAL

RES 1.15Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1151FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1151FPRSL-ND
Through Hole Resistors RLR07C1151FPRSL-ND
1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1151FPRSL RLR07C1151FPRSL-ND
Product Name RES 1.15K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details