Vishay Intertechnology, Inc. RES 11.5K OHM 1% 1/4W AXIAL RLR07C1152FSR36

Description
RES 11.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1% 1/4W AXIAL - RLR07C1152FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1% 1/4W AXIAL
RLR07C1152FSR36
RES 11.5K OHM 1% 1/4W AXIAL RLR07C1152FSR36
RES 11.5Kohm 1% 1/4W AXIAL

RES 11.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1152FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1152FSR36-ND
Through Hole Resistors RLR07C1152FSR36-ND
11.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1152FSR36 RLR07C1152FSR36-ND
Product Name RES 11.5K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers