Vishay Intertechnology, Inc. RES 110K OHM 2% 1/4W AXIAL RLR07C1103GSRSL

Description
RES 110Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 2% 1/4W AXIAL - RLR07C1103GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 2% 1/4W AXIAL
RLR07C1103GSRSL
RES 110K OHM 2% 1/4W AXIAL RLR07C1103GSRSL
RES 110Kohm 2% 1/4W AXIAL

RES 110Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1103GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1103GSRSL-ND
Through Hole Resistors RLR07C1103GSRSL-ND
110 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1103GSRSL RLR07C1103GSRSL-ND
Product Name RES 110K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details