Vishay Intertechnology, Inc. Through Hole Resistors RLR07C11R0FSBSL

Description
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C11R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C11R0FSBSL-ND
Through Hole Resistors RLR07C11R0FSBSL-ND
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 11 OHM 1% 1/4W AXIAL - RLR07C11R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1% 1/4W AXIAL
RLR07C11R0FSBSL
RES 11 OHM 1% 1/4W AXIAL RLR07C11R0FSBSL
RES 11ohm 1% 1/4W AXIAL

RES 11ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C11R0FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C11R0FSBSL
Through Hole Resistors RLR07C11R0FSBSL
RES 11 OHM 1% 1/4W AXIAL

RES 11 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C11R0FSBSL-ND RLR07C11R0FSBSL RLR07C11R0FSBSL
Product Name Through Hole Resistors RES 11 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers