Vishay Intertechnology, Inc. RES 1.15K OHM 1% 1/4W AXIAL RLR07C1151FSR36

Description
RES 1.15Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1% 1/4W AXIAL - RLR07C1151FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1% 1/4W AXIAL
RLR07C1151FSR36
RES 1.15K OHM 1% 1/4W AXIAL RLR07C1151FSR36
RES 1.15Kohm 1% 1/4W AXIAL

RES 1.15Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1151FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1151FSR36-ND
Through Hole Resistors RLR07C1151FSR36-ND
1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1151FSR36 RLR07C1151FSR36-ND
Product Name RES 1.15K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers