Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1180FPBSL

Description
118 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
118 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1180FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1180FPBSL-ND
Through Hole Resistors RLR07C1180FPBSL-ND
118 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

118 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 118 OHM 1% 1/4W AXIAL - RLR07C1180FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1% 1/4W AXIAL
RLR07C1180FPBSL
RES 118 OHM 1% 1/4W AXIAL RLR07C1180FPBSL
RES 118ohm 1% 1/4W AXIAL

RES 118ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1180FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1180FPBSL
Through Hole Resistors RLR07C1180FPBSL
RES 118 OHM 1% 1/4W AXIAL

RES 118 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1180FPBSL-ND RLR07C1180FPBSL RLR07C1180FPBSL
Product Name Through Hole Resistors RES 118 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details