Vishay Intertechnology, Inc. RES 11 OHM 2% 1/4W AXIAL RLR07C11R0GMB14

Description
RES 11ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 11ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 2% 1/4W AXIAL - RLR07C11R0GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 2% 1/4W AXIAL
RLR07C11R0GMB14
RES 11 OHM 2% 1/4W AXIAL RLR07C11R0GMB14
RES 11ohm 2% 1/4W AXIAL

RES 11ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C11R0GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C11R0GMB14-ND
Through Hole Resistors RLR07C11R0GMB14-ND
11 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C11R0GMB14 RLR07C11R0GMB14-ND
Product Name RES 11 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers