Vishay Intertechnology, Inc. RES 11.3 OHM 1% 1/4W AXIAL RLR07C11R3FSB14

Description
RES 11.3ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 11.3ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1% 1/4W AXIAL - RLR07C11R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1% 1/4W AXIAL
RLR07C11R3FSB14
RES 11.3 OHM 1% 1/4W AXIAL RLR07C11R3FSB14
RES 11.3ohm 1% 1/4W AXIAL

RES 11.3ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C11R3FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C11R3FSB14-ND
Through Hole Resistors RLR07C11R3FSB14-ND
11.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C11R3FSB14 RLR07C11R3FSB14-ND
Product Name RES 11.3 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details