Vishay Intertechnology, Inc. RES 11.5 OHM 1% 1/4W AXIAL RLR07C11R5FSBSL

Description
RES 11.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 11.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1% 1/4W AXIAL - RLR07C11R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1% 1/4W AXIAL
RLR07C11R5FSBSL
RES 11.5 OHM 1% 1/4W AXIAL RLR07C11R5FSBSL
RES 11.5ohm 1% 1/4W AXIAL

RES 11.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C11R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C11R5FSBSL-ND
Through Hole Resistors RLR07C11R5FSBSL-ND
11.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C11R5FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C11R5FSBSL
Through Hole Resistors RLR07C11R5FSBSL
RES 11.5 OHM 1% 1/4W AXIAL

RES 11.5 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C11R5FSBSL RLR07C11R5FSBSL-ND RLR07C11R5FSBSL
Product Name RES 11.5 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details