The RLR07C11R0GRBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 11 ohms with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates effectively within a temperature range of -65 °C to +150 °C. This component features an epoxy-coated construction for enhanced moisture protection and has a low noise characteristic of -40 dB. The resistor is suitable for applications requiring established reliability and traceability of materials. It also offers a maximum working voltage of 250V and a high insulation resistance of at least 10^9 ohms. The product is available in bulk packaging and is compliant with military standards, making it a reliable choice for demanding applications.
RES 11ohm 2% 1/4W AXIAL
11 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 11 OHM 2% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C11R0GRBSL | RLR07C11R0GRBSL-ND | RLR07C11R0GRBSL |
| Product Name | RES 11 OHM 2% 1/4W AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 11 ohms | 11 ohms | 11 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |
| Configuration | Single Resistor |