Vishay Intertechnology, Inc. RES 11.5 OHM 1% 1/4W AXIAL RLR07C11R5FSRSL

Description
RES 11.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 11.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1% 1/4W AXIAL - RLR07C11R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1% 1/4W AXIAL
RLR07C11R5FSRSL
RES 11.5 OHM 1% 1/4W AXIAL RLR07C11R5FSRSL
RES 11.5ohm 1% 1/4W AXIAL

RES 11.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C11R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C11R5FSRSL-ND
Through Hole Resistors RLR07C11R5FSRSL-ND
11.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C11R5FSRSL RLR07C11R5FSRSL-ND
Product Name RES 11.5 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers