Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1152FSBSL

Description
11.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1152FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1152FSBSL-ND
Through Hole Resistors RLR07C1152FSBSL-ND
11.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 11.5K OHM 1% 1/4W AXIAL - RLR07C1152FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1% 1/4W AXIAL
RLR07C1152FSBSL
RES 11.5K OHM 1% 1/4W AXIAL RLR07C1152FSBSL
RES 11.5Kohm 1% 1/4W AXIAL

RES 11.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1152FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1152FSBSL
Through Hole Resistors RLR07C1152FSBSL
RES 11.5K OHM 1% 1/4W AXIAL

RES 11.5K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1152FSBSL-ND RLR07C1152FSBSL RLR07C1152FSBSL
Product Name Through Hole Resistors RES 11.5K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details