Vishay Intertechnology, Inc. RES 1.1M OHM 2% 1/4W AXIAL RLR07C1104GSRSL

Description
RES 1.1Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 2% 1/4W AXIAL - RLR07C1104GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 2% 1/4W AXIAL
RLR07C1104GSRSL
RES 1.1M OHM 2% 1/4W AXIAL RLR07C1104GSRSL
RES 1.1Mohm 2% 1/4W AXIAL

RES 1.1Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1104GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1104GSRSL-ND
Through Hole Resistors RLR07C1104GSRSL-ND
1.1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1104GSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1104GSRSL
Through Hole Resistors RLR07C1104GSRSL
RES 1.1M OHM 2% 1/4W AXIAL

RES 1.1M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1104GSRSL RLR07C1104GSRSL-ND RLR07C1104GSRSL
Product Name RES 1.1M OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.10E6 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details