Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1154FSRSL

Description
1.15 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.15 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1154FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1154FSRSL-ND
Through Hole Resistors RLR07C1154FSRSL-ND
1.15 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.15 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.15M OHM 1% 1/4W AXIAL - RLR07C1154FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1% 1/4W AXIAL
RLR07C1154FSRSL
RES 1.15M OHM 1% 1/4W AXIAL RLR07C1154FSRSL
RES 1.15Mohm 1% 1/4W AXIAL

RES 1.15Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1154FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1154FSRSL
Through Hole Resistors RLR07C1154FSRSL
RES 1.15M OHM 1% 1/4W AXIAL

RES 1.15M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1154FSRSL-ND RLR07C1154FSRSL RLR07C1154FSRSL
Product Name Through Hole Resistors RES 1.15M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details